Semtech Corp. T Met Bi 500W 120V Semtech JANTX1N6132

Description
T MET BI 500W 120V
Description
T MET BI 500W 120V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 120V Semtech - 27W6766 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 120V Semtech
27W6766
T Met Bi 500W 120V Semtech 27W6766
T MET BI 500W 120V

T MET BI 500W 120V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6766
Product Name T Met Bi 500W 120V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Diode - 45450124 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details