Semtech Corp. T Met Bi 500W 13V Semtech JANTX1N6109

Description
T MET BI 500W 13V
Description
T MET BI 500W 13V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 13V Semtech - 27W6674 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 13V Semtech
27W6674
T Met Bi 500W 13V Semtech 27W6674
T MET BI 500W 13V

T MET BI 500W 13V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6674
Product Name T Met Bi 500W 13V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1460917 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details