JANTX1N6107 -- T MET BI 500W 8.4V HR SEMTECH
Semtech Corp.
T Met Bi 500W 8.4V Hr Semtech
JANTX1N6107
Description
T MET BI 500W 8.4V HR
Description
T MET BI 500W 8.4V HR
Suppliers
T Met Bi 500W 8.4V Hr Semtech
27W6666
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6666 |
|
Product Name
|
T Met Bi 500W 8.4V Hr Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
3 volts
IR
0.0300 mA
View Details
Diode Type
Standard
VF
1 volts
VR
125 volts
View Details
6 suppliers