Hamamatsu Photonics Europe MPPC power supplies & driver circuits C14450

Description
Simple evaluation driver circuit for non-cooled MPPC The C14450 is a driver circuit for simple evaluation of non-cooled visible/near-infrare d MPPC and power supply C11204-01 for MPPC. MPPC evaluation is possible by mounting an MPPC in the socket of the sensor circuit board. Various types of MPPCs can be evaluated. MPPC with flexible cable (for evaluating surface mount type MPPC) can also be connected by using the FFC connector of the power supply circuit board. The PZC (pole-zero cancellation) circuit is built-in to reduce the falling edge decay time of MPPC. The power supply circuit board is equipped with the power supply C11204-01 that provides the operating voltage for MPPC. It operates just by connecting to an external power supply (±5 V). It is also equipped with a USB interface that can be used to set the MPPC supply voltage and temperature compensation coefficient from a PC running the supplied sample software. Features -Enables the evaluation of non-cooled visible/near-infrare d MPPC -Sensor circuit board with a socket for mounting an MPPC with leads -Connection possible to MPPC with flexible cable -Equipped with a high-accuracy power supply C11204-01 -MPPC supply voltage and temperature compensation coefficient can be set from PC -Selectable amplifier usage (default setting: used) -Selectable load resistance 50 Ω or 1 kΩ -Built-in PZC circuit (default setting: PZC constant is set to S14420-3050MG) -Analog output Note: MPPC is sold separately.
Request a Quote Datasheet
Description
Simple evaluation driver circuit for non-cooled MPPC The C14450 is a driver circuit for simple evaluation of non-cooled visible/near-infrare d MPPC and power supply C11204-01 for MPPC. MPPC evaluation is possible by mounting an MPPC in the socket of the sensor circuit board. Various types of MPPCs can be evaluated. MPPC with flexible cable (for evaluating surface mount type MPPC) can also be connected by using the FFC connector of the power supply circuit board. The PZC (pole-zero cancellation) circuit is built-in to reduce the falling edge decay time of MPPC. The power supply circuit board is equipped with the power supply C11204-01 that provides the operating voltage for MPPC. It operates just by connecting to an external power supply (±5 V). It is also equipped with a USB interface that can be used to set the MPPC supply voltage and temperature compensation coefficient from a PC running the supplied sample software. Features -Enables the evaluation of non-cooled visible/near-infrare d MPPC -Sensor circuit board with a socket for mounting an MPPC with leads -Connection possible to MPPC with flexible cable -Equipped with a high-accuracy power supply C11204-01 -MPPC supply voltage and temperature compensation coefficient can be set from PC -Selectable amplifier usage (default setting: used) -Selectable load resistance 50 Ω or 1 kΩ -Built-in PZC circuit (default setting: PZC constant is set to S14420-3050MG) -Analog output Note: MPPC is sold separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPPC power supplies & driver circuits - C14450 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
MPPC power supplies & driver circuits
C14450
MPPC power supplies & driver circuits C14450
Simple evaluation driver circuit for non-cooled MPPC The C14450 is a driver circuit for simple evaluation of non-cooled visible/near-infrare d MPPC and power supply C11204-01 for MPPC. MPPC evaluation is possible by mounting an MPPC in the socket of the sensor circuit board. Various types of MPPCs can be evaluated. MPPC with flexible cable (for evaluating surface mount type MPPC) can also be connected by using the FFC connector of the power supply circuit board. The PZC (pole-zero cancellation) circuit is built-in to reduce the falling edge decay time of MPPC. The power supply circuit board is equipped with the power supply C11204-01 that provides the operating voltage for MPPC. It operates just by connecting to an external power supply (±5 V). It is also equipped with a USB interface that can be used to set the MPPC supply voltage and temperature compensation coefficient from a PC running the supplied sample software. Features -Enables the evaluation of non-cooled visible/near-infrare d MPPC -Sensor circuit board with a socket for mounting an MPPC with leads -Connection possible to MPPC with flexible cable -Equipped with a high-accuracy power supply C11204-01 -MPPC supply voltage and temperature compensation coefficient can be set from PC -Selectable amplifier usage (default setting: used) -Selectable load resistance 50 Ω or 1 kΩ -Built-in PZC circuit (default setting: PZC constant is set to S14420-3050MG) -Analog output Note: MPPC is sold separately.

Simple evaluation driver circuit for non-cooled MPPC

The C14450 is a driver circuit for simple evaluation of non-cooled visible/near-infrared MPPC and power supply C11204-01 for MPPC. MPPC evaluation is possible by mounting an MPPC in the socket of the sensor circuit board. Various types of MPPCs can be evaluated. MPPC with flexible cable (for evaluating surface mount type MPPC) can also be connected by using the FFC connector of the power supply circuit board. The PZC (pole-zero cancellation) circuit is built-in to reduce the falling edge decay time of MPPC. The power supply circuit board is equipped with the power supply C11204-01 that provides the operating voltage for MPPC. It operates just by connecting to an external power supply (±5 V). It is also equipped with a USB interface that can be used to set the MPPC supply voltage and temperature compensation coefficient from a PC running the supplied sample software.

Features
-Enables the evaluation of non-cooled visible/near-infrared MPPC
-Sensor circuit board with a socket for mounting an MPPC with leads
-Connection possible to MPPC with flexible cable
-Equipped with a high-accuracy power supply C11204-01
-MPPC supply voltage and temperature compensation coefficient can be set from PC
-Selectable amplifier usage (default setting: used)
-Selectable load resistance 50 Ω or 1 kΩ
-Built-in PZC circuit (default setting: PZC constant is set to S14420-3050MG)
-Analog output
Note: MPPC is sold separately.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Diodes
Product Number C14450
Product Name MPPC power supplies & driver circuits
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
SPAD modules - C11202-050 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details