JAN1N6116A -- T DAP 500W 25.7V SEMTECH
Semtech Corp.
T Dap 500W 25.7V Semtech
JAN1N6116A
Description
T DAP 500W 25.7V
Description
T DAP 500W 25.7V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W7223 |
|
Product Name
|
T Dap 500W 25.7V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
General Purpose
Tj
-40 to 10 C (-40 to 50 F)
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details