Semtech Corp. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers GT4123BCDA

Description
Win Source Part Number: 1218607-GT4123BCDA Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Number of Bits/Stages: 2-Quadrant Package / Case: 8-DIP Supplier Device Package: 8-PDIP ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGT4123BCDA,215 6-GT4123BCDA RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1218607-GT4123BCDA Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Number of Bits/Stages: 2-Quadrant Package / Case: 8-DIP Supplier Device Package: 8-PDIP ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGT4123BCDA,215 6-GT4123BCDA RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers - 1218607-GT4123BCDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
1218607-GT4123BCDA
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 1218607-GT4123BCDA
Win Source Part Number: 1218607-GT4123BCDA Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Number of Bits/Stages: 2-Quadrant Package / Case: 8-DIP Supplier Device Package: 8-PDIP ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGT4123BCDA,215 6-GT4123BCDA RoHS Status: Not applicable

Win Source Part Number: 1218607-GT4123BCDA
Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Package: Bulk
Standard Package: 1
Function: Analog Multiplier
Number of Bits/Stages: 2-Quadrant
Package / Case: 8-DIP
Supplier Device Package: 8-PDIP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: GENGNMGT4123BCDA,2156-GT4123BCDA
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Dividers
Product Number 1218607-GT4123BCDA
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT163D,653 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type SO16
View Details
6 suppliers
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers