Nexperia B.V. 8-bit binary counter with output register; 3-state 74HC590D,118

Description
The 74HC590 is an 8-bit binary counter with a storage register and 3-state outputs. The storage register has parallel (Q0 to Q7) outputs. The binary counter features master reset counter (MRC) and count enable (CE) inputs. The counter and storage register have separate positive edge triggered clock (CPC and CPR) inputs. If both clocks are connected together, the counter state is always one count ahead of the register. Internal circuitry prevents clocking from the clock enable. A ripple carry output (RCO) is provided for cascading. Cascading is accomplished by connecting RCOof the first stage to CEof the second stage. Cascading for larger count chains can be accomplished by connecting RCOof each stage to the counter clock (CPC) input of the following stage. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) CMOS input levels Counter and register have independent clock inputs Counter has master reset Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC590 is an 8-bit binary counter with a storage register and 3-state outputs. The storage register has parallel (Q0 to Q7) outputs. The binary counter features master reset counter (MRC) and count enable (CE) inputs. The counter and storage register have separate positive edge triggered clock (CPC and CPR) inputs. If both clocks are connected together, the counter state is always one count ahead of the register. Internal circuitry prevents clocking from the clock enable. A ripple carry output (RCO) is provided for cascading. Cascading is accomplished by connecting RCOof the first stage to CEof the second stage. Cascading for larger count chains can be accomplished by connecting RCOof each stage to the counter clock (CPC) input of the following stage. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) CMOS input levels Counter and register have independent clock inputs Counter has master reset Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC590D is an 8-bit binary counter with a storage register and 3-state outputs, housed in a SO16 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, with separate positive edge-triggered clocks for the counter and register. The device includes a master reset, ripple carry output for cascading, and clamp diodes on inputs to support interfacing above V_CC. It complies with JESD8C and JESD7A standards, features ESD protection exceeding 2000 V (HBM) and 1000 V (CDM), and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.

Datasheet Summary
Powered by GS/AI

The 74HC590D is an 8-bit binary counter with a storage register and 3-state outputs, housed in a SO16 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, with separate positive edge-triggered clocks for the counter and register. The device includes a master reset, ripple carry output for cascading, and clamp diodes on inputs to support interfacing above V_CC. It complies with JESD8C and JESD7A standards, features ESD protection exceeding 2000 V (HBM) and 1000 V (CDM), and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.

Suppliers

Company
Product
Description
Supplier Links
8-bit binary counter with output register; 3-state - 74HC590D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit binary counter with output register; 3-state
74HC590D,118
8-bit binary counter with output register; 3-state 74HC590D,118
The 74HC590 is an 8-bit binary counter with a storage register and 3-state outputs. The storage register has parallel (Q0 to Q7) outputs. The binary counter features master reset counter (MRC) and count enable (CE) inputs. The counter and storage register have separate positive edge triggered clock (CPC and CPR) inputs. If both clocks are connected together, the counter state is always one count ahead of the register. Internal circuitry prevents clocking from the clock enable. A ripple carry output (RCO) is provided for cascading. Cascading is accomplished by connecting RCOof the first stage to CEof the second stage. Cascading for larger count chains can be accomplished by connecting RCOof each stage to the counter clock (CPC) input of the following stage. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) CMOS input levels Counter and register have independent clock inputs Counter has master reset Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC590 is an 8-bit binary counter with a storage register and 3-state outputs. The storage register has parallel (Q0 to Q7) outputs. The binary counter features master reset counter (MRC) and count enable (CE) inputs. The counter and storage register have separate positive edge triggered clock (CPC and CPR) inputs. If both clocks are connected together, the counter state is always one count ahead of the register. Internal circuitry prevents clocking from the clock enable. A ripple carry output (RCO) is provided for cascading. Cascading is accomplished by connecting RCOof the first stage to CEof the second stage. Cascading for larger count chains can be accomplished by connecting RCOof each stage to the counter clock (CPC) input of the following stage. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • CMOS input levels
  • Counter and register have independent clock inputs
  • Counter has master reset
  • Multiple package options
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Counters, Dividers - 1727-6613-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6613-2-ND
Counters, Dividers 1727-6613-2-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6613-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6613-1-ND
Counters, Dividers 1727-6613-1-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6613-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6613-6-ND
Counters, Dividers 1727-6613-6-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74HC590D,118 - 1008516-74HC590D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC590D,118
1008516-74HC590D,118
Logic - Logic - Counters, Dividers - 74HC590D,118 1008516-74HC590D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008516-74HC590D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008516-74HC590D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 61MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC590D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC590D,118
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC590D,118
IC BINARY COUNTER 8-BIT 16SO

IC BINARY COUNTER 8-BIT 16SO

Supplier's Site
Counters, Dividers - 74HC590D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC590D,118
Counters, Dividers 74HC590D,118
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - 74HC590D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC590D,118
Logic - Counters, Dividers 74HC590D,118
IC COUNTER 8BIT BINARY 16-SOIC

IC COUNTER 8BIT BINARY 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC590D,118 1727-6613-2-ND 1008516-74HC590D,118 74HC590D,118 74HC590D,118 74HC590D,118
Product Name 8-bit binary counter with output register; 3-state Counters, Dividers Logic - Logic - Counters, Dividers - 74HC590D,118 Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0 2 V ~ 6 V 2 V ~ 6 V
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SO SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary ripple counter with oscillator - 74HCT4060D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
Counters, Dividers - 74HCT393DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
 - 74HC390DB,112 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SSOP; SSOP
View Details
5 suppliers
Logic - Logic - Counters, Dividers - 74HC390D,652 - 765426-74HC390D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers