Semtech Corp. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers GT4122-CDF

Description
Win Source Part Number: 1196622-GT4122-CDF Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Number of Bits/Stages: 2-Quadrant Package / Case: 20-DIP Supplier Device Package: 20-PDIP Alternative Parts (Cross-Reference): GT4122CDF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GT4122-CDF,GENG NMGT4122-CDF RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1196622-GT4122-CDF Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Number of Bits/Stages: 2-Quadrant Package / Case: 20-DIP Supplier Device Package: 20-PDIP Alternative Parts (Cross-Reference): GT4122CDF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GT4122-CDF,GENG NMGT4122-CDF RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers - 1196622-GT4122-CDF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
1196622-GT4122-CDF
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 1196622-GT4122-CDF
Win Source Part Number: 1196622-GT4122-CDF Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Number of Bits/Stages: 2-Quadrant Package / Case: 20-DIP Supplier Device Package: 20-PDIP Alternative Parts (Cross-Reference): GT4122CDF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GT4122-CDF,GENG NMGT4122-CDF RoHS Status: Not applicable

Win Source Part Number: 1196622-GT4122-CDF
Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Package: Bulk
Standard Package: 1
Function: Analog Multiplier
Number of Bits/Stages: 2-Quadrant
Package / Case: 20-DIP
Supplier Device Package: 20-PDIP
Alternative Parts (Cross-Reference): GT4122CDF;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: 2156-GT4122-CDF,GENGNMGT4122-CDF
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Dividers
Product Number 1196622-GT4122-CDF
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96 - Texas Instruments
Specs
Number of Stages (Bits) 12 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8 suppliers