Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765426-74HC390D,652
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 71MHz
Family Name: 74HC390
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MC74HC390ADG; 74HC390D,653; 74HC390D; MC74HC390ADR2; MC74HC390DG; CD74HC390MTE4;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO
IC DUAL DECADE RIPP COUNT 16SOIC
IC DECADE COUNTER DL 4BIT 16SO
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74HC390D,652 | 765426-74HC390D,652 | 1727-3288-ND | 74HC390D,652 | 74HC390D,652 | 74HC390D,652 |
| Product Name | Logic - Logic - Counters, Dividers - 74HC390D,652 | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SO16 | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS |