Semtech Corp. VCOs (Voltage Controlled Oscillators) - GO1525-CTAE3 GO1525-CTAE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1177464-GO1525-CTAE3 Packaging: Reel Frequency Range: 1483.5MHz ~ 1485MHz Height: 0.079" (2.00mm) Frequency - Center: 1484.25MHz Categories: Crystals, Oscillators, Resonators Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.gennum.com Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Dimension: 0.299" L x 0.228" W (7.60mm x 5.80mm)
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1177464-GO1525-CTAE3 Packaging: Reel Frequency Range: 1483.5MHz ~ 1485MHz Height: 0.079" (2.00mm) Frequency - Center: 1484.25MHz Categories: Crystals, Oscillators, Resonators Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.gennum.com Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Dimension: 0.299" L x 0.228" W (7.60mm x 5.80mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - GO1525-CTAE3 - 1177464-GO1525-CTAE3 - Win Source Electronics
Laguna Hills, CA, United States
VCOs (Voltage Controlled Oscillators) - GO1525-CTAE3
1177464-GO1525-CTAE3
VCOs (Voltage Controlled Oscillators) - GO1525-CTAE3 1177464-GO1525-CTAE3
Manufacturer: Semtech Corporation Win Source Part Number: 1177464-GO1525-CTAE3 Packaging: Reel Frequency Range: 1483.5MHz ~ 1485MHz Height: 0.079" (2.00mm) Frequency - Center: 1484.25MHz Categories: Crystals, Oscillators, Resonators Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.gennum.com Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Dimension: 0.299" L x 0.228" W (7.60mm x 5.80mm)

Manufacturer: Semtech Corporation
Win Source Part Number: 1177464-GO1525-CTAE3
Packaging: Reel
Frequency Range: 1483.5MHz ~ 1485MHz
Height: 0.079" (2.00mm)
Frequency - Center: 1484.25MHz
Categories: Crystals, Oscillators, Resonators
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 8-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Dimension: 0.299" L x 0.228" W (7.60mm x 5.80mm)

Buy Now
VCOs (Voltage Controlled Oscillators) - GO1525-CTAE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
GO1525-CTAE3
VCOs (Voltage Controlled Oscillators) GO1525-CTAE3
VCO 1484.25MHZ 7.60MM X 5.8MM

VCO 1484.25MHZ 7.60MM X 5.8MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 1177464-GO1525-CTAE3 GO1525-CTAE3
Product Name VCOs (Voltage Controlled Oscillators) - GO1525-CTAE3 VCOs (Voltage Controlled Oscillators)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillator Crystal - 510AAA19M2000CAG - Richardson RFPD
Specs
Frequency 19.2 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 50-ECS-2016MVQ-160-BS-TRDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details