ECS Inc. International Surface Mount Oscillators ECS-2016MVQ

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2016MVQ is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability operating from 1.7 to 3.63 V, designed for industrial and automotive applications. It features a 2.0 x 1.6 x 0.85 mm ceramic package, operates over a temperature range of -40 to +85°C, and is AEC-Q200 qualified. The oscillator supports frequencies from 1.5 to 54 MHz with a frequency stability of ±25 ppm, and delivers a CMOS output into 15 pF load with a maximum rise/fall time of 6.5 ns. Standby current is 10 µA, and phase jitter is 1 ps from 12 kHz to 5 MHz. RoHS compliant with a maximum reflow temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The ECS-2016MVQ is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability operating from 1.7 to 3.63 V, designed for industrial and automotive applications. It features a 2.0 x 1.6 x 0.85 mm ceramic package, operates over a temperature range of -40 to +85°C, and is AEC-Q200 qualified. The oscillator supports frequencies from 1.5 to 54 MHz with a frequency stability of ±25 ppm, and delivers a CMOS output into 15 pF load with a maximum rise/fall time of 6.5 ns. Standby current is 10 µA, and phase jitter is 1 ps from 12 kHz to 5 MHz. RoHS compliant with a maximum reflow temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2016MVQ - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2016MVQ
Surface Mount Oscillators ECS-2016MVQ
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECS-2016MVQ
Product Name Surface Mount Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1.5 to 54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36Q-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Oscillators - ECOC-2522-100.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC254-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-16.384-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers