Semtech Corp. Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers GN7355AINE3

Description
Win Source Part Number: 1353361-GN7355AINE3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Fake Threat In the Open Market: 30 pct. Type: Laser Diode Driver MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Package: Tray Product Status: Active Supplier Device Package: 32-QFN Base Product Number: GN7355 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 3.3V Data Rate: 10.3Gbps Current - Modulation: 90mA Current - Bias: 90 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1353361-GN7355AINE3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Fake Threat In the Open Market: 30 pct. Type: Laser Diode Driver MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Package: Tray Product Status: Active Supplier Device Package: 32-QFN Base Product Number: GN7355 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 3.3V Data Rate: 10.3Gbps Current - Modulation: 90mA Current - Bias: 90 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - 1353361-GN7355AINE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
1353361-GN7355AINE3
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers 1353361-GN7355AINE3
Win Source Part Number: 1353361-GN7355AINE3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Fake Threat In the Open Market: 30 pct. Type: Laser Diode Driver MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Package: Tray Product Status: Active Supplier Device Package: 32-QFN Base Product Number: GN7355 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 3.3V Data Rate: 10.3Gbps Current - Modulation: 90mA Current - Bias: 90 mA

Win Source Part Number: 1353361-GN7355AINE3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Fake Threat In the Open Market: 30 pct.
Type: Laser Diode Driver
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Package: Tray
Product Status: Active
Supplier Device Package: 32-QFN
Base Product Number: GN7355
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 3.3V
Data Rate: 10.3Gbps
Current - Modulation: 90mA
Current - Bias: 90 mA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
GN7355AINE3
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers GN7355AINE3
IC LASER DRVR 10.3GB 3.3V 32QFN

IC LASER DRVR 10.3GB 3.3V 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1353361-GN7355AINE3 GN7355AINE3
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Supply Voltage Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers
Telecom - SI3072-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
View Details