Semtech Corp. PMIC - PMIC - Laser Drivers - GN1412BINE3 GN1412BINE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 775054-GN1412BINE3 Packaging: Tray Type: Laser Diode Driver Mounting: SMD Operating Supply Voltage: 3.3V Data Rate: 11.3Gbps Current - Bias: 120mA Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 775054-GN1412BINE3 Packaging: Tray Type: Laser Diode Driver Mounting: SMD Operating Supply Voltage: 3.3V Data Rate: 11.3Gbps Current - Bias: 120mA Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - GN1412BINE3 - 775054-GN1412BINE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - GN1412BINE3
775054-GN1412BINE3
PMIC - PMIC - Laser Drivers - GN1412BINE3 775054-GN1412BINE3
Manufacturer: Semtech Corporation Win Source Part Number: 775054-GN1412BINE3 Packaging: Tray Type: Laser Diode Driver Mounting: SMD Operating Supply Voltage: 3.3V Data Rate: 11.3Gbps Current - Bias: 120mA Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 775054-GN1412BINE3
Packaging: Tray
Type: Laser Diode Driver
Mounting: SMD
Operating Supply Voltage: 3.3V
Data Rate: 11.3Gbps
Current - Bias: 120mA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 775054-GN1412BINE3
Product Name PMIC - PMIC - Laser Drivers - GN1412BINE3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details