Semtech Corp. Integrated Circuits (ICs) - PMIC - Laser Drivers GN1158-INE3

Description
Win Source Part Number: 964535-GN1158-INE3 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Modulation: 20mA Current - Bias: 15 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN Alternative Parts (Cross-Reference): GN1158-INE3GN1158INE 3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN1158
Request a Quote Datasheet
Description
Win Source Part Number: 964535-GN1158-INE3 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Modulation: 20mA Current - Bias: 15 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN Alternative Parts (Cross-Reference): GN1158-INE3GN1158INE 3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN1158
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 964535-GN1158-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
964535-GN1158-INE3
Integrated Circuits (ICs) - PMIC - Laser Drivers 964535-GN1158-INE3
Win Source Part Number: 964535-GN1158-INE3 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Modulation: 20mA Current - Bias: 15 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN Alternative Parts (Cross-Reference): GN1158-INE3GN1158INE 3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN1158

Win Source Part Number: 964535-GN1158-INE3
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Data Rate: 11.3Gbps
Current - Modulation: 20mA
Current - Bias: 15 mA
Voltage - Supply: 3.3V
Supplier Device Package: 28-QFN
Alternative Parts (Cross-Reference): GN1158-INE3GN1158INE3;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GN1158

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
GN1158-INE3
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers GN1158-INE3
IC LASER DRVR 11.3GB 3.3V 28QFN

IC LASER DRVR 11.3GB 3.3V 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 964535-GN1158-INE3 GN1158-INE3
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Supply Voltage Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details