Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP5100ZATFT ECLAMP5100ZATFT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 801070-ECLAMP5100ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 801070-ECLAMP5100ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP5100ZATFT
ECLAMP5100ZATFT
EMI/RFI Filters (LC, RC Networks) - ECLAMP5100ZATFT ECLAMP5100ZATFT
Manufacturer: Semtech Corporation Win Source Part Number: 801070-ECLAMP5100ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Semtech Corporation
Win Source Part Number: 801070-ECLAMP5100ZATFT
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP5100ZATFT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP5100ZATFT
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5959A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.30E6 to 1.70E6 kHz
View Details
Band Pass Filter - 5o263001700 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 470 to 477 MHz
View Details
RF Filters - 2312-880368-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1280 MHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details