Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP5033ZATFT ECLAMP5033ZATFT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 801410-ECLAMP5033ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 801410-ECLAMP5033ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP5033ZATFT
ECLAMP5033ZATFT
EMI/RFI Filters (LC, RC Networks) - ECLAMP5033ZATFT ECLAMP5033ZATFT
Manufacturer: Semtech Corporation Win Source Part Number: 801410-ECLAMP5033ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Semtech Corporation
Win Source Part Number: 801410-ECLAMP5033ZATFT
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP5033ZATFT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP5033ZATFT
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF15265A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5000 MHz
View Details
Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details
RF Filters - 2312-QPQ5500TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details