Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2485T.TCT ECLAMP2485T.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 805280-ECLAMP2485T.T CT Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC Height: 0.017" (0.43mm) Number of Channels: 3 Filter Order: 1st Resistance - Channel (Ohms): 47, 100 Values: R = 47Ohms, 100Ohms, C = 12pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.051" W (1.70mm x 1.30mm) Manufacturer Package: 8-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 805280-ECLAMP2485T.T CT Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC Height: 0.017" (0.43mm) Number of Channels: 3 Filter Order: 1st Resistance - Channel (Ohms): 47, 100 Values: R = 47Ohms, 100Ohms, C = 12pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.051" W (1.70mm x 1.30mm) Manufacturer Package: 8-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2485T.TCT
ECLAMP2485T.TCT
EMI/RFI Filters (LC, RC Networks) - ECLAMP2485T.TCT ECLAMP2485T.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 805280-ECLAMP2485T.T CT Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC Height: 0.017" (0.43mm) Number of Channels: 3 Filter Order: 1st Resistance - Channel (Ohms): 47, 100 Values: R = 47Ohms, 100Ohms, C = 12pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.051" W (1.70mm x 1.30mm) Manufacturer Package: 8-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Semtech Corporation
Win Source Part Number: 805280-ECLAMP2485T.TCT
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Data Lines for Mobile Devices
Technology: RC
Height: 0.017" (0.43mm)
Number of Channels: 3
Filter Order: 1st
Resistance - Channel (Ohms): 47, 100
Values: R = 47Ohms, 100Ohms, C = 12pF
ESD Protection: Yes
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.067" L x 0.051" W (1.70mm x 1.30mm)
Manufacturer Package: 8-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2485T.TCT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2485T.TCT
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B190MB1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19000 MHz
View Details
High Pass Filter - 5o2828220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 to 18000 MHz
View Details