Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2456P ECLAMP2456P

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170703-ECLAMP2456P Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170703-ECLAMP2456P Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2456P
ECLAMP2456P
EMI/RFI Filters (LC, RC Networks) - ECLAMP2456P ECLAMP2456P
Manufacturer: Semtech Corporation Win Source Part Number: 1170703-ECLAMP2456P Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1170703-ECLAMP2456P
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2456P
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2456P
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF80115A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3000 MHz
View Details
Band Pass Filter - 5o262052050 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 290 to 320 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details