Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2394P ECLAMP2394P

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170700-ECLAMP2394P Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170700-ECLAMP2394P Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2394P
ECLAMP2394P
EMI/RFI Filters (LC, RC Networks) - ECLAMP2394P ECLAMP2394P
Manufacturer: Semtech Corporation Win Source Part Number: 1170700-ECLAMP2394P Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1170700-ECLAMP2394P
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2394P
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2394P
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B289KA0S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28900 MHz
View Details
High Pass Filter - 5o2828220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 to 18000 MHz
View Details