Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP0501T.TCT ECLAMP0501T.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 870060-ECLAMP0501T.T CT Series: EMIClamp® Operating Temperature Range: -40°C ~ 85°C Features: RC EMI Filter 1st Order High Pass 1 Channel R = 1kOhm, C = 12pF 2 A 3-XFDFN Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ECLAMP0501 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 870060-ECLAMP0501T.T CT Series: EMIClamp® Operating Temperature Range: -40°C ~ 85°C Features: RC EMI Filter 1st Order High Pass 1 Channel R = 1kOhm, C = 12pF 2 A 3-XFDFN Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ECLAMP0501 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP0501T.TCT
ECLAMP0501T.TCT
EMI/RFI Filters (LC, RC Networks) - ECLAMP0501T.TCT ECLAMP0501T.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 870060-ECLAMP0501T.T CT Series: EMIClamp® Operating Temperature Range: -40°C ~ 85°C Features: RC EMI Filter 1st Order High Pass 1 Channel R = 1kOhm, C = 12pF 2 A 3-XFDFN Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ECLAMP0501 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100

Manufacturer: Semtech Corporation
Win Source Part Number: 870060-ECLAMP0501T.TCT
Series: EMIClamp®
Operating Temperature Range: -40°C ~ 85°C
Features: RC EMI Filter 1st Order High Pass 1 Channel R = 1kOhm, C = 12pF 2 A 3-XFDFN
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ECLAMP0501
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP0501T.TCT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP0501T.TCT
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details