Frequency Synthesizer (RF) IC 2.7GHz 1 24-VFQFN Exposed Pad
IC FREQ SYNTH 24QFN
IC FREQ SYNTHESIZER PLL 24QFN
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ACS1790IMLTRT-ND | ACS1790IMLTRT | ACS1790IMLTRT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 to 3.3 volts | ? to 1.8 volts |