The CY2305SXI-1T is a low-cost 3.3 V zero delay buffer designed to distribute high-speed clocks in commercial and industrial applications. It features one input driving five low-skew outputs with a typical output-to-output skew of 85 ps and operates from 10 MHz to 100/133 MHz. The device has a typical cycle-to-cycle jitter of 60 ps and enters a low-power mode drawing less than 25.0 μa when the input clock is absent. It is housed in an 8-pin, 150-mil SOIC package and operates over the industrial temperature range.
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2305SXI-1T
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FANOUT BUFFER 8SOIC Product overview: CY2305SXI-1T from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2305SXI-1T can be used for catalog matching and distributor lookup.
IC CLK ZDB 5OUT 133MHZ 8SOIC
IC CLK ZDB 5OUT 133MHZ 8SOIC
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY2305SXI-1T | 448-CY2305SXI-1TTR-ND | 728-CY2305SXI-1T | CY2305SXI-1T | CY2305SXI-1T |
| Product Name | Clocks and timing solutions - CYPRESS™ Buffers - CY2305SXI-1T | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | |
| Bus Interface | CMOS | Clock | Clock | Clock | |
| Package Type | PG-DSO-8 | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |