The GCMX016C120S1-E1 is a 1200 V SiC MOSFET power module designed for high-efficiency switching applications such as photovoltaic inverters, battery chargers, and server power supplies. It is packaged in a SOT-227 case measuring 31.67 to 31.90 mm in length, 7.95 to 8.18 mm in width, and 4.14 to 4.24 mm in height, with a weight of 32 g. The device has a maximum continuous drain current of 103 A at 25°C case temperature and a drain-source on-resistance of 16.5 mΩ at 25°C with a gate voltage of 18 V. The thermal resistance from junction to case is 0.40-0.50 °C/W. The module supports an avalanche energy of 800 mJ, operates from -55°C to 175°C, and includes an isolated backplate for direct heatsink mounting. It complies with RoHS Directive 2011/65/EC and meets JEDEC JESD22-A104 Condition G qualification standards.
GEN3 1200V 16M SIC MOSFET MODULE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMX016C120S1-E1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |