The GCMX008C120S1-E1 is a 1200 V silicon carbide (SiC) MOSFET power module designed for high-efficiency switching applications such as photovoltaic inverters, battery chargers, and server power supplies. It is packaged in an SOT-227 case with dimensions of 31.67 to 31.90 mm in length, 7.95 to 8.18 mm in width, and 4.14 to 4.24 mm in height, and weighs 32 g. The device has a drain-source on-resistance of 8.4 mΩ at 25°C and 100 A, with a maximum continuous drain current of 188 A at 25°C case temperature. It supports a maximum junction temperature of 175°C and has a thermal resistance junction-to-case of 0.23 to 0.28 °C/W. The module features a Kelvin source connection, isolated backplate, and is avalanche-tested to 800 mJ. It meets RoHS compliance per EU Directive 2011/65/EC and is qualified under JEDEC JESD22-A104 Condition G.
GEN3 1200V 8M SIC MOSFET MODULE,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMX008C120S1-E1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |