The GCMS2P0B120S4B1-N is a 1200 V silicon carbide half-bridge power module with a 62 mm x 152 mm industry-standard footprint, designed for high-efficiency switching applications such as motor drives and electric vehicles. It integrates SiC MOSFETs with low on-resistance (2.0 mΩ typical at 25°C) and freewheeling SiC Schottky barrier diodes exhibiting zero reverse recovery. The module supports a maximum junction temperature of 175°C and a continuous drain current of 719 A at 25°C case temperature. Thermal resistance from junction to case is 0.070 °C/W for the MOSFET and 0.071 °C/W for the diode. The device features a Kelvin source connection, AlN-isolated baseplate, and direct heatsink mounting capability. It meets RoHS3 compliance and is rated for 3400 V isolation voltage. The package weight is 382 g, with mounting torque for M5 and M6 screws specified between 3 and 6 N·m.
GEN3 1200V 2M SIC MOSFET & SBD H
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMS2P0B120S4B1-N-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |