AMETEK Programmable Power Test Compliance, CTS Series 3.2

Description
The CTS Series is a complete, turn-key compliance test system for EN IEC 61000-3-2 (Harmonics), EN IEC 61000-3-3 (Flicker), and various EN IEC 61000-4 AC immunity tests. Consisting of an AC power source, a power analysis conditioning system (PACS), and a PC-based data acquisition system, the IEC 61000-4-7 compliant CTS Series provides a comprehensive solution for IEC testing. The Windows™ based CTS software performs the IEC tests and generates detailed test reports. Detailed test data files are stored on disk to allow post-test analysis. The IEC Compliance Test Systems - CTS Series implements several EMC-conducted emissions and immunity standards and provides a software-only upgrade path for future standard changes. A European-style AC outlet is provided on the front panel or rear panel for easy connection of single-phase loads. Three-phase loads are connected using rear terminal blocks. Covered EN IEC Standards The following tests can be performed using an iX Series-based IEC Compliance Test System: EN 61000-3-2 Harmonics, Edition 5.1 EN 61000-3-3 Flicker, Edition 3.2 EN 61000-4-11 Voltage Dips and Interruptions (EOS Option - Edition 3.0) EN 61000-4-13 Harmonics and Inter-harmonics (requires option -413), Edition 1.2 EN 61000-4-14 Voltage Fluctuations, Edition 1.2 EN 6100-4-17 DC Ripple, Edition 1.2 EN 61000-4-28 Frequency Variations, Edition 1.2 EN 61000-4-29 DC Dips and Interruptions (Pre-compliance), Edition 1.0 EN 61000-3-2 Harmonics Full compliance testing for single-phase and three-phase current harmonics emissions of class A, B, C, and D products is supported. Supports IEC 61000-3-2:2018 + AMD1:2020 CSV. EN 61000-3-3 Flicker Flicker PST & PLT results are displayed in real-time during the entire test. No need to wait until the entire test is completed to know if the EUT passed or failed. Both programmable and lumped reference impedance methods are available for flicker testing. Supports IEC 61000-3-3:2013/AMD2: 2021 CSV. EN 61000-4-11 Voltage Dips, Interruptions, and Variations Pre-compliance Voltage Dips and Interruptions are available on most CTS systems. For full compliance solutions, the Electronic Output Switch (option -EOS1 or -EOS3) may be added to any iX-based IEC Compliance Test Systems. Supports IEC 61000-4-11:2004-03. EN 61000-4-13 Harmonics and Interharmonics Testing to the EN 61000-4-13 Interharmonics standard is supported on all iX Series-based CTS systems by adding the -413 option. Supports IEC 61000-4-13:2009-05. Other EN 61000-4 Immunity Tests Additional immunity test standards are supported on all iX-based IEC Compliance Test Systems Configurations The CTS system is available in both single-phase and three-phase configurations. Single-phase configurations range in power from 3000 VA to 5000 VA. Three-phase configurations offer 15 k VA or 18.5 A per phase at 230 V. Single-phase 5001iX-CTS systems can be upgraded to three-phase systems if needed. Measurement-only CTS system versions (100-CTS and 300-CTS) can be added to an existing California Instruments power source. Key Features Complete Test Solutions Complete test solutions for emissions and immunity compliance testing of AC and DC power products Single & Three Phase Operation Offers flexibility Direct PC Bus Access Provides high sampling rate and resolution for accurate measurements and high-speed data transfers PC-Based Harmonic & Flicker Testing Provides real-time full-color data display updates and continuous PASS/FAIL monitoring Supports Global Standards Supports European and Japanese standards Easy To Use Interface Provides IEC test setup, data analysis, display, MS Word test reports, and data files generated in MS Excel format High Resolution Data storage to disk for post-acquisition analysis and reporting Single Step Single Step and Fast Forward replay of recorded test data at 200 mSec
Request a Quote
Description
The CTS Series is a complete, turn-key compliance test system for EN IEC 61000-3-2 (Harmonics), EN IEC 61000-3-3 (Flicker), and various EN IEC 61000-4 AC immunity tests. Consisting of an AC power source, a power analysis conditioning system (PACS), and a PC-based data acquisition system, the IEC 61000-4-7 compliant CTS Series provides a comprehensive solution for IEC testing. The Windows™ based CTS software performs the IEC tests and generates detailed test reports. Detailed test data files are stored on disk to allow post-test analysis. The IEC Compliance Test Systems - CTS Series implements several EMC-conducted emissions and immunity standards and provides a software-only upgrade path for future standard changes. A European-style AC outlet is provided on the front panel or rear panel for easy connection of single-phase loads. Three-phase loads are connected using rear terminal blocks. Covered EN IEC Standards The following tests can be performed using an iX Series-based IEC Compliance Test System: EN 61000-3-2 Harmonics, Edition 5.1 EN 61000-3-3 Flicker, Edition 3.2 EN 61000-4-11 Voltage Dips and Interruptions (EOS Option - Edition 3.0) EN 61000-4-13 Harmonics and Inter-harmonics (requires option -413), Edition 1.2 EN 61000-4-14 Voltage Fluctuations, Edition 1.2 EN 6100-4-17 DC Ripple, Edition 1.2 EN 61000-4-28 Frequency Variations, Edition 1.2 EN 61000-4-29 DC Dips and Interruptions (Pre-compliance), Edition 1.0 EN 61000-3-2 Harmonics Full compliance testing for single-phase and three-phase current harmonics emissions of class A, B, C, and D products is supported. Supports IEC 61000-3-2:2018 + AMD1:2020 CSV. EN 61000-3-3 Flicker Flicker PST & PLT results are displayed in real-time during the entire test. No need to wait until the entire test is completed to know if the EUT passed or failed. Both programmable and lumped reference impedance methods are available for flicker testing. Supports IEC 61000-3-3:2013/AMD2: 2021 CSV. EN 61000-4-11 Voltage Dips, Interruptions, and Variations Pre-compliance Voltage Dips and Interruptions are available on most CTS systems. For full compliance solutions, the Electronic Output Switch (option -EOS1 or -EOS3) may be added to any iX-based IEC Compliance Test Systems. Supports IEC 61000-4-11:2004-03. EN 61000-4-13 Harmonics and Interharmonics Testing to the EN 61000-4-13 Interharmonics standard is supported on all iX Series-based CTS systems by adding the -413 option. Supports IEC 61000-4-13:2009-05. Other EN 61000-4 Immunity Tests Additional immunity test standards are supported on all iX-based IEC Compliance Test Systems Configurations The CTS system is available in both single-phase and three-phase configurations. Single-phase configurations range in power from 3000 VA to 5000 VA. Three-phase configurations offer 15 k VA or 18.5 A per phase at 230 V. Single-phase 5001iX-CTS systems can be upgraded to three-phase systems if needed. Measurement-only CTS system versions (100-CTS and 300-CTS) can be added to an existing California Instruments power source. Key Features Complete Test Solutions Complete test solutions for emissions and immunity compliance testing of AC and DC power products Single & Three Phase Operation Offers flexibility Direct PC Bus Access Provides high sampling rate and resolution for accurate measurements and high-speed data transfers PC-Based Harmonic & Flicker Testing Provides real-time full-color data display updates and continuous PASS/FAIL monitoring Supports Global Standards Supports European and Japanese standards Easy To Use Interface Provides IEC test setup, data analysis, display, MS Word test reports, and data files generated in MS Excel format High Resolution Data storage to disk for post-acquisition analysis and reporting Single Step Single Step and Fast Forward replay of recorded test data at 200 mSec
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Test Compliance, CTS Series 3.2 -  - AMETEK Programmable Power
San Diego, CA, United States
Test Compliance, CTS Series 3.2
Test Compliance, CTS Series 3.2
The CTS Series is a complete, turn-key compliance test system for EN IEC 61000-3-2 (Harmonics), EN IEC 61000-3-3 (Flicker), and various EN IEC 61000-4 AC immunity tests. Consisting of an AC power source, a power analysis conditioning system (PACS), and a PC-based data acquisition system, the IEC 61000-4-7 compliant CTS Series provides a comprehensive solution for IEC testing. The Windows™ based CTS software performs the IEC tests and generates detailed test reports. Detailed test data files are stored on disk to allow post-test analysis. The IEC Compliance Test Systems - CTS Series implements several EMC-conducted emissions and immunity standards and provides a software-only upgrade path for future standard changes. A European-style AC outlet is provided on the front panel or rear panel for easy connection of single-phase loads. Three-phase loads are connected using rear terminal blocks. Covered EN IEC Standards The following tests can be performed using an iX Series-based IEC Compliance Test System: EN 61000-3-2 Harmonics, Edition 5.1 EN 61000-3-3 Flicker, Edition 3.2 EN 61000-4-11 Voltage Dips and Interruptions (EOS Option - Edition 3.0) EN 61000-4-13 Harmonics and Inter-harmonics (requires option -413), Edition 1.2 EN 61000-4-14 Voltage Fluctuations, Edition 1.2 EN 6100-4-17 DC Ripple, Edition 1.2 EN 61000-4-28 Frequency Variations, Edition 1.2 EN 61000-4-29 DC Dips and Interruptions (Pre-compliance), Edition 1.0 EN 61000-3-2 Harmonics Full compliance testing for single-phase and three-phase current harmonics emissions of class A, B, C, and D products is supported. Supports IEC 61000-3-2:2018 + AMD1:2020 CSV. EN 61000-3-3 Flicker Flicker PST & PLT results are displayed in real-time during the entire test. No need to wait until the entire test is completed to know if the EUT passed or failed. Both programmable and lumped reference impedance methods are available for flicker testing. Supports IEC 61000-3-3:2013/AMD2: 2021 CSV. EN 61000-4-11 Voltage Dips, Interruptions, and Variations Pre-compliance Voltage Dips and Interruptions are available on most CTS systems. For full compliance solutions, the Electronic Output Switch (option -EOS1 or -EOS3) may be added to any iX-based IEC Compliance Test Systems. Supports IEC 61000-4-11:2004-03. EN 61000-4-13 Harmonics and Interharmonics Testing to the EN 61000-4-13 Interharmonics standard is supported on all iX Series-based CTS systems by adding the -413 option. Supports IEC 61000-4-13:2009-05. Other EN 61000-4 Immunity Tests Additional immunity test standards are supported on all iX-based IEC Compliance Test Systems Configurations The CTS system is available in both single-phase and three-phase configurations. Single-phase configurations range in power from 3000 VA to 5000 VA. Three-phase configurations offer 15 k VA or 18.5 A per phase at 230 V. Single-phase 5001iX-CTS systems can be upgraded to three-phase systems if needed. Measurement-only CTS system versions (100-CTS and 300-CTS) can be added to an existing California Instruments power source. Key Features Complete Test Solutions Complete test solutions for emissions and immunity compliance testing of AC and DC power products Single & Three Phase Operation Offers flexibility Direct PC Bus Access Provides high sampling rate and resolution for accurate measurements and high-speed data transfers PC-Based Harmonic & Flicker Testing Provides real-time full-color data display updates and continuous PASS/FAIL monitoring Supports Global Standards Supports European and Japanese standards Easy To Use Interface Provides IEC test setup, data analysis, display, MS Word test reports, and data files generated in MS Excel format High Resolution Data storage to disk for post-acquisition analysis and reporting Single Step Single Step and Fast Forward replay of recorded test data at 200 mSec

The CTS Series is a complete, turn-key compliance test system for EN IEC 61000-3-2 (Harmonics), EN IEC 61000-3-3 (Flicker), and various EN IEC 61000-4 AC immunity tests. Consisting of an AC power source, a power analysis conditioning system (PACS), and a PC-based data acquisition system, the IEC 61000-4-7 compliant CTS Series provides a comprehensive solution for IEC testing. The Windows™ based CTS software performs the IEC tests and generates detailed test reports. Detailed test data files are stored on disk to allow post-test analysis.
The IEC Compliance Test Systems - CTS Series implements several EMC-conducted emissions and immunity standards and provides a software-only upgrade path for future standard changes.
A European-style AC outlet is provided on the front panel or rear panel for easy connection of single-phase loads. Three-phase loads are connected using rear terminal blocks.
Covered EN IEC Standards
The following tests can be performed using an iX Series-based IEC Compliance Test System:

  • EN 61000-3-2 Harmonics, Edition 5.1
  • EN 61000-3-3 Flicker, Edition 3.2
  • EN 61000-4-11 Voltage Dips and Interruptions (EOS Option - Edition 3.0)
  • EN 61000-4-13 Harmonics and Inter-harmonics (requires option -413), Edition 1.2
  • EN 61000-4-14 Voltage Fluctuations, Edition 1.2
  • EN 6100-4-17 DC Ripple, Edition 1.2
  • EN 61000-4-28 Frequency Variations, Edition 1.2
  • EN 61000-4-29 DC Dips and Interruptions (Pre-compliance), Edition 1.0


EN 61000-3-2 Harmonics

  • Full compliance testing for single-phase and three-phase current harmonics emissions of class A, B, C, and D products is supported. Supports IEC 61000-3-2:2018 + AMD1:2020 CSV.

EN 61000-3-3 Flicker

  • Flicker PST & PLT results are displayed in real-time during the entire test. No need to wait until the entire test is completed to know if the EUT passed or failed. Both programmable and lumped reference impedance methods are available for flicker testing. Supports IEC 61000-3-3:2013/AMD2:2021 CSV.

EN 61000-4-11 Voltage Dips, Interruptions, and Variations

  • Pre-compliance Voltage Dips and Interruptions are available on most CTS systems. For full compliance solutions, the Electronic Output Switch (option -EOS1 or -EOS3) may be added to any iX-based IEC Compliance Test Systems. Supports IEC 61000-4-11:2004-03.

EN 61000-4-13 Harmonics and Interharmonics

  • Testing to the EN 61000-4-13 Interharmonics standard is supported on all iX Series-based CTS systems by adding the -413 option. Supports IEC 61000-4-13:2009-05.

Other EN 61000-4 Immunity Tests

  • Additional immunity test standards are supported on all iX-based IEC Compliance Test Systems

Configurations

  • The CTS system is available in both single-phase and three-phase configurations. Single-phase configurations range in power from 3000 VA to 5000 VA.
  • Three-phase configurations offer 15 k VA or 18.5 A per phase at 230 V. Single-phase 5001iX-CTS systems can be upgraded to three-phase systems if needed.
  • Measurement-only CTS system versions (100-CTS and 300-CTS) can be added to an existing California Instruments power source.

Key Features
Complete Test Solutions

  • Complete test solutions for emissions and immunity compliance testing of AC and DC power products

Single & Three Phase Operation

  • Offers flexibility

Direct PC Bus Access

  • Provides high sampling rate and resolution for accurate measurements and high-speed data transfers

PC-Based Harmonic & Flicker Testing

  • Provides real-time full-color data display updates and continuous PASS/FAIL monitoring

Supports Global Standards

  • Supports European and Japanese standards

Easy To Use Interface

  • Provides IEC test setup, data analysis, display, MS Word test reports, and data files generated in MS Excel format

High Resolution

  • Data storage to disk for post-acquisition analysis and reporting

Single Step

  • Single Step and Fast Forward replay of recorded test data at 200 mSec
Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category Automated Test Equipment
Product Name Test Compliance, CTS Series 3.2
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Systems, Power Special Test Equipment (PSTE) -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Tester / Test Capability Functional
View Details
Engineered Systems, DC Power / Energy Absorber Test System -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
Engineered Systems, Spacecraft Power Bus Simulator -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
Engineered Systems, Radar Power Bus Simulation -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System
Tester / Test Capability Emulation
View Details