SemiNex Corporation 1310nm TO9F laser diode TO9F-111

Description
SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1310nm TO9F laser diode - TO9F-111 - SemiNex Corporation
Danvers, MA, United States
1310nm TO9F laser diode
TO9F-111
1310nm TO9F laser diode TO9F-111
SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9F-111
Product Name 1310nm TO9F laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-690 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 690 nm (6900 Å)
View Details
CW quantum cascade lasers - L12007-1392H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7180 nm (71800 Å)
Laser Power 20 milliwatts
View Details