SemiNex Corporation OTDR 1310nm TO9 laser diode TO9-248

Description
SemiNex's high pulsed power single mode 1310nm TO9 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power single mode 1310nm TO9 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
OTDR 1310nm TO9 laser diode - TO9-248 - SemiNex Corporation
Danvers, MA, United States
OTDR 1310nm TO9 laser diode
TO9-248
OTDR 1310nm TO9 laser diode TO9-248
SemiNex's high pulsed power single mode 1310nm TO9 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power single mode 1310nm TO9 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-248
Product Name OTDR 1310nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
Ushio Laser Diodes - HL65055DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
CW quantum cascade lasers - L12004-2209H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4530 nm (45300 Å)
Laser Power 20 milliwatts
View Details