SemiNex Corporation 1470nm C-Mount laser diode C-105

Description
C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential for modern healthcare. These diodes deliver the intense laser energy required for advanced surgical and therapeutic procedures, offering deep tissue penetration and precise ablation capabilities. The fine-tuned control afforded by these devices ensures tailoring of treatments to individual patient profiles, maximizing therapeutic efficacy while minimizing side effects.
Description
C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential for modern healthcare. These diodes deliver the intense laser energy required for advanced surgical and therapeutic procedures, offering deep tissue penetration and precise ablation capabilities. The fine-tuned control afforded by these devices ensures tailoring of treatments to individual patient profiles, maximizing therapeutic efficacy while minimizing side effects.

Suppliers

Company
Product
Description
Supplier Links
1470nm C-Mount laser diode - C-105 - SemiNex Corporation
Danvers, MA, United States
1470nm C-Mount laser diode
C-105
1470nm C-Mount laser diode C-105
C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential for modern healthcare. These diodes deliver the intense laser energy required for advanced surgical and therapeutic procedures, offering deep tissue penetration and precise ablation capabilities. The fine-tuned control afforded by these devices ensures tailoring of treatments to individual patient profiles, maximizing therapeutic efficacy while minimizing side effects.

C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential for modern healthcare. These diodes deliver the intense laser energy required for advanced surgical and therapeutic procedures, offering deep tissue penetration and precise ablation capabilities. The fine-tuned control afforded by these devices ensures tailoring of treatments to individual patient profiles, maximizing therapeutic efficacy while minimizing side effects.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-105
Product Name 1470nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1480 nm (14800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 milliwatts
View Details
CW quantum cascade lasers - L12006-1631H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 6130 nm (61300 Å)
Laser Power 20 milliwatts
View Details