SemiNex Corporation 1470nm B-Mount laser diode B-122

Description
Our B-mount packaged 1470nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications
Description
Our B-mount packaged 1470nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications

Suppliers

Company
Product
Description
Supplier Links
1470nm B-Mount laser diode - B-122 - SemiNex Corporation
Danvers, MA, United States
1470nm B-Mount laser diode
B-122
1470nm B-Mount laser diode B-122
Our B-mount packaged 1470nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications

Our B-mount packaged 1470nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number B-122
Product Name 1470nm B-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1470 nm (14700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-450 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 450 nm (4500 Å)
View Details
 - 1271564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Green
CDRH Classification Class IIIb
View Details
Laser-Driven Light Sources (LDLS) - EQ-99X-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class I
View Details