SemiNex Corporation 1470nm Multi Chip Module 4CM-204

Description
Medical - Professional / 1470nm Multi Chip Module
Description
Medical - Professional / 1470nm Multi Chip Module

Suppliers

Company
Product
Description
Supplier Links
1470nm Multi Chip Module - 4CM-204 - SemiNex Corporation
Danvers, MA, United States
1470nm Multi Chip Module
4CM-204
1470nm Multi Chip Module 4CM-204
Medical - Professional / 1470nm Multi Chip Module

Medical - Professional / 1470nm Multi Chip Module

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 4CM-204
Product Name 1470nm Multi Chip Module
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1470 nm (14700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-450 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 450 nm (4500 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Laser-Driven Light Sources (LDLS) - EQ-77X-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class I
View Details