SemiNex Corporation 1310nm 14-PIN Butterfly SOA & DFB Fiber Packages 14BF-450 (DFB)

Description
The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in.
Description
The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in.

Suppliers

Company
Product
Description
Supplier Links
1310nm 14-PIN Butterfly SOA & DFB Fiber Packages - 14BF-450 (DFB) - SemiNex Corporation
Danvers, MA, United States
1310nm 14-PIN Butterfly SOA & DFB Fiber Packages
14BF-450 (DFB)
1310nm 14-PIN Butterfly SOA & DFB Fiber Packages 14BF-450 (DFB)
The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in.

The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 14BF-450 (DFB)
Product Name 1310nm 14-PIN Butterfly SOA & DFB Fiber Packages
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
Laser Line Generators : FLL Series - FLL5-3.5P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers