The NC503/12 is a through-hole noise module in the NC500 Series, designed for built-in test applications requiring white Gaussian noise. It operates from 200 kHz to 2 GHz with a minimum ENR of 31 dB and a flatness of ±1.5 dB, drawing a typical supply current of 10 mA from a +12 V source. Housed in a TO-8 metal can, it is rated for operating temperatures from -55°C to +85°C and has a temperature coefficient of 0.01 dB/°C. The device requires no external components and outputs a 5:1 crest factor noise signal. Surface mount variants are available with the SM suffix.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC503/12 |
| Product Name | Diodes |