The NC104 is a noise diode designed for audio and RF applications, operating from 0.1 Hz to 3 MHz with a typical output of 3.0 μV/√Hz under 7-10 V bias and 30-60 μA current into a 2200 Ω load. It is housed in a DO-35 package and operates from -40°C to +85°C, with a storage temperature range of -65°C to +150°C.
Noise diodes are the fundamental building blocks for analog noise systems. They are categorized for performance characteristics that enhance their broadband noise output and flat spectral response. All Maury noise diodes can deliver symmetrical white Gaussian noise and flat output power versus frequency*.
* Flatness and output power are dependent upon peripheral circuit characteristics
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC104 |
| Product Name | Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |