Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode X20FF3

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

X20FF3 is an axial-lead glass-bodied high voltage diode rated for 2000 volts reverse voltage and 420 mA average rectified current, with a 30 ns reverse recovery time and 4.0 pF junction capacitance at 25°C, packaged in a hermetic glass body with dimensions up to 0.240 inches in length. It operates from -65°C to +175°C ambient temperature and has a thermal impedance of 5 °C/W at 55°C and 12 °C/W at 100°C for a 0.375 inch lead length.

Datasheet Summary
Powered by GS/AI

X20FF3 is an axial-lead glass-bodied high voltage diode rated for 2000 volts reverse voltage and 420 mA average rectified current, with a 30 ns reverse recovery time and 4.0 pF junction capacitance at 25°C, packaged in a hermetic glass body with dimensions up to 0.240 inches in length. It operates from -65°C to +175°C ambient temperature and has a thermal impedance of 5 °C/W at 55°C and 12 °C/W at 100°C for a 0.375 inch lead length.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - X20FF3 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
X20FF3
Axial-Lead Glass-Bodied High Voltage Diode X20FF3
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number X20FF3
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6515 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 6 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6523 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 5 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 25 volts
View Details
QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 3 volts
View Details