Semikron, Inc. PCB MOUNTABLE DUAL DRIVER, 1700V SKHI 22A H4 R

Description
Single, Half and Full Bridge Driver: Integrated Potential Free Power Supply Potential Isolation By Pulse Transformer Easy User Interface (TTL and CMOS Compatible) High EMI Immunity Wide Frequency Range RGon and RGoff Separately Selectable Built-In Intelligent Protection System: Short Pulse Suppression Variable Interlock Time Under Voltage Monitoring Short Circuit Protection Via VCE-Monitoring Error Memory and Error Feedback
Description
Single, Half and Full Bridge Driver: Integrated Potential Free Power Supply Potential Isolation By Pulse Transformer Easy User Interface (TTL and CMOS Compatible) High EMI Immunity Wide Frequency Range RGon and RGoff Separately Selectable Built-In Intelligent Protection System: Short Pulse Suppression Variable Interlock Time Under Voltage Monitoring Short Circuit Protection Via VCE-Monitoring Error Memory and Error Feedback

Suppliers

Company
Product
Description
Supplier Links
PCB MOUNTABLE DUAL DRIVER, 1700V - 70098287 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB MOUNTABLE DUAL DRIVER, 1700V
70098287
PCB MOUNTABLE DUAL DRIVER, 1700V 70098287
Single, Half and Full Bridge Driver: Integrated Potential Free Power Supply Potential Isolation By Pulse Transformer Easy User Interface (TTL and CMOS Compatible) High EMI Immunity Wide Frequency Range RGon and RGoff Separately Selectable Built-In Intelligent Protection System: Short Pulse Suppression Variable Interlock Time Under Voltage Monitoring Short Circuit Protection Via VCE-Monitoring Error Memory and Error Feedback

Single, Half and Full Bridge Driver:

  • Integrated Potential Free Power Supply
  • Potential Isolation By Pulse Transformer
  • Easy User Interface (TTL and CMOS Compatible)
  • High EMI Immunity
  • Wide Frequency Range
  • RGon and RGoff Separately Selectable
    Built-In Intelligent Protection System:
  • Short Pulse Suppression
  • Variable Interlock Time
  • Under Voltage Monitoring
  • Short Circuit Protection Via VCE-Monitoring
  • Error Memory and Error Feedback
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70098287
Product Name PCB MOUNTABLE DUAL DRIVER, 1700V
Device Type General-Purpose Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1092812-SI3210M-E-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 2139020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details