Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC TELECOM INTERFACE 38QFN Product overview: SI3210-E-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3210-E-GM can be used for catalog matching and distributor lookup.
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
IC TELECOM INTERFACE 38QFN
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SI3210-E-GM | 702-SI3210-E-GM | SI3210-E-GM | SI3210-E-GM | SI3210-E-GM |
| Product Name | Interface - Miscellaneous | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V, 5V | 5V; Other; 3.3V, 5V | 5V; Other | Other; 3.3V, 5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |