Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
SEMIKRON, INC.
SKB30/08A1 -- SEKG SINGLE PHASE STANDARD DIODE
Semikron, Inc.
SEKG Single Phase Standard Diode
SKB30/08A1
Description
BRIDGE RECTIFIER 30A 800V 1-PH
Galco Industrial Electronics
Done
Description
BRIDGE RECTIFIER 30A 800V 1-PH
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SEKG Single Phase Standard Diode
SKB30/08A1
SEKG Single Phase Standard Diode
SKB30/08A1
BRIDGE RECTIFIER 30A 800V 1-PH
BRIDGE RECTIFIER 30A 800V 1-PH
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Diodes
Product Number
SKB30/08A1
Product Name
SEKG Single Phase Standard Diode
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Axial-Lead Glass-Bodied High Voltage Diode
1N6529
Specs
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
V
F
3 volts
View Details
Sensata Technologies
Bridge Rectifiers
M5060SB400
Specs
Diode Type
Bridge Rectifiers
Diode Applications
Rectifier
T
j
-40 to 125 C (-40 to 257 F)
View Details
4
suppliers
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4968
Specs
Diode Type
Zener; Zener Diodes
I
F
176 mA
I
R
2 mA
View Details
kTB Solutions
PIN Diode Switches
NPSD-9000-18000-R
Specs
Diode Type
PIN
Diode Applications
Switching
View Details