The A1213LLHLX-T is a continuous-time Hall-effect latch designed for automotive and industrial motor commutation, operating from 3.8 to 24 V with a ±30 V absolute maximum supply voltage rating. It features reverse-battery protection, high ESD tolerance, and regulator stability without a bypass capacitor. The device is AEC-Q100 qualified and operates over an ambient temperature range of -40°C to 150°C. It is packaged in a 3-pin SOT23W surface-mount configuration with a magnetic switch point range of -200 G to 200 G. Factory-programmed for optimized switch point accuracy, it includes an integrated voltage regulator, Hall-voltage generator, small-signal amplifier, Schmitt trigger, and NMOS output transistor on a single chip.
The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A1213LLHLX-T | A1213LLHLX-T-ND |
| Product Name | Continuous-Time Hall-Effect Latch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |