Allen-Bradley / Rockwell Automation IEC 16 A Contactor 100-C16EQ01

Description
100-C IEC Contactor, 12V DC Electronic Coil, Screw Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, 12V DC Electronic Coil, Screw Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC 16 A Contactor - 100-C16EQ01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 16 A Contactor
100-C16EQ01
IEC 16 A Contactor 100-C16EQ01
100-C IEC Contactor, 12V DC Electronic Coil, Screw Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 12V DC Electronic Coil, Screw Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C16EQ01
Product Name IEC 16 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12E10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor/Starter Coil - 4703800 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 95 volts
View Details
IEC 9 A Contactor - 100-C09L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09ED10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers