Selecta Products Liquidtight Flexible Conduit Connector with Grip ST125-SF

Description
" FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "
Datasheet
Description
" FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST125-SF - Selecta Products
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector with Grip
ST125-SF
Liquidtight Flexible Conduit Connector with Grip ST125-SF
" FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "

"

  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • DIE CAST STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number ST125-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details