PS27W47 -- LOCKING DEVICE CONNECTOR
Selecta Products
Locking Device Connector
PS27W47
Description
"
RUBBER MATERIAL
L5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Description
"
RUBBER MATERIAL
L5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Datasheet
Suppliers
"
RUBBER MATERIAL
L5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
"
- RUBBER MATERIAL
- L5-20R CONFIGURATION
- 3 WIRE(S)
- UL 498, CSA C22.2 APPROVAL
- 125 V VOLTAGE RATING
- 20 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- WATERTIGHT
- TURNLOK[R] BRAND
- ENCLOSURE TYPE NEMA 4X, IP20
- APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
PS27W47 |
|
Product Name
|
Locking Device Connector |
|
Standards / Certifications
|
UL; CSA
|
|
Type / Features
|
Locking
|
|
Voltage Rating
|
125 volts
|
|
Current Rating
|
20 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Applications
Residential
Mounting Style
PCB
View Details
Qualtek Electronics Corp.
Device Type
Power Entry Module
Configuration
IEC
Mounting Style
Panel; Flange
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details