TE Connectivity Circular Power Connectors 1103436-1

Description
Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Body Orientation : Straight Circular Connector Shell Size : M26 Housing Material : Zinc Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Thread Size : M26x1,5 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Body Orientation : Straight Circular Connector Shell Size : M26 Housing Material : Zinc Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Thread Size : M26x1,5 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 1103436-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
1103436-1
Circular Power Connectors 1103436-1
Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Body Orientation : Straight Circular Connector Shell Size : M26 Housing Material : Zinc Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Thread Size : M26x1,5 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Signal Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Contact Protection : With
  • Contact Type : Pin
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : M26
  • Housing Material : Zinc Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed, Polarization
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes
  • Thread Size : M26x1,5

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 40

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Circular Connector Shell Type : Metal-Shell
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : O-Ring
  • Connector System : Cable-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Heavy Duty Power Connectors - 1103436-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
1103436-1
Heavy Duty Power Connectors 1103436-1
Heavy Duty Power Connectors BULKHEAD HOUSNG ASSY DESIGN METAL

Heavy Duty Power Connectors BULKHEAD HOUSNG ASSY DESIGN METAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1103436-1 1103436-1
Product Name Circular Power Connectors Heavy Duty Power Connectors
Applications Residential
Mounting Style Panel Panel; Panel
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Solar Connectors - 1-2477503-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details