Selecta Products Outlet Strip PNS7L

Description
" 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "
Datasheet
Description
" 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PNS7L - Selecta Products
Tehachapi, CA, USA
Outlet Strip
PNS7L
Outlet Strip PNS7L
" 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "

"

  • 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE
  • BLACK COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 8 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 7 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Strips
Product Number PNS7L
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455321 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585H10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Outlet Strip - DP1N191015S - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 10
View Details