MODEL LPS20RM -- POWER MANAGEMENT
Wright Line, LLC
Power Management
Model LPS20RM
Suppliers
Power Management
Model LPS20RM
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
Model LPS20RM |
|
Product Name
|
Power Management |
|
Voltage
|
115V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
6
|
|
Current
|
20.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
125~240VAC
Number of Outlets
4
Current
10.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
120 VAC
Number of Outlets
6
Current
15.0 amps
View Details
Voltage
230 v
Number of Outlets
6
Outlets
Type g - british
View Details