Selecta Products Occupancy Sensor/Switch EWS200BK

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - EWS200BK - Selecta Products
Tehachapi, CA, USA
Occupancy Sensor/Switch
EWS200BK
Occupancy Sensor/Switch EWS200BK
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Proximity Sensors
Product Number EWS200BK
Product Name Occupancy Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensors, Transducers - Proximity Sensors - Industrial - 1100095-TL-PP702 - Win Source Electronics
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000000786-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details