Selecta Products Occupancy Sensor/Switch ERS200BK

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - ERS200BK - Selecta Products
Tehachapi, CA, USA
Occupancy Sensor/Switch
ERS200BK
Occupancy Sensor/Switch ERS200BK
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Proximity Sensors
Product Number ERS200BK
Product Name Occupancy Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092421 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details