"
DUPLEX TYPE
NYLON MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
SIDE, BACK WIRING
TEMPERATURE RATING -40 TO 60 DEG C
CR6200 MODEL
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
NYLON MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
SIDE, BACK WIRING
TEMPERATURE RATING -40 TO 60 DEG C
CR6200 MODEL
"
"
DUPLEX TYPE
NYLON MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
SIDE, BACK WIRING
TEMPERATURE RATING -40 TO 60 DEG C
CR6200 MODEL
"