Selecta Products Straight Blade Power Plug 8462-N

Description
POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8462-N - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
8462-N
Straight Blade Power Plug 8462-N
POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • 15-60P CONFIGURATION
  • 4 WIRE(S)
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 8462-N
Product Name Straight Blade Power Plug
Device Type Plug
Phase Three
Voltage Rating 250 volts
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Straight Receptacle - F42S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers