Selecta Products Locking Flanged Receptacle Outlet 7557-SS

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 7557-SS - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
7557-SS
Locking Flanged Receptacle Outlet 7557-SS
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • 125/250 VAC VOLTAGE RATING
  • 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING
  • GROUNDING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7557-SS
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
IP67 Watertight Connector - K32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details